Huagao Semiconductor Co., Ltd. Multivibrators CD4538BE

Description
DIP-16 Monostable Multivibrators ROHS
Description
DIP-16 Monostable Multivibrators ROHS

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - CD4538BE - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD4538BE
Multivibrators CD4538BE
DIP-16 Monostable Multivibrators ROHS

DIP-16 Monostable Multivibrators ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Monostable Multivibrators
Product Number CD4538BE
Product Name Multivibrators
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Multivibrators - 1727-74AHCT123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - 74HCT4538D,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details