HTM Sensors Proximity Sensing System FCU1-0801P-SRU4

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , STAINLESS STEEL, SHIELDED CONSTRUCTION, 8MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , STAINLESS STEEL, SHIELDED CONSTRUCTION, 8MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 6127975 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
6127975
Proximity Sensing System 6127975
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , STAINLESS STEEL, SHIELDED CONSTRUCTION, 8MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , STAINLESS STEEL, SHIELDED CONSTRUCTION, 8MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6127975
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Proximity Sensors - Industrial - 1882-1040758-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers