HTM Sensors Proximity Sensing System FCS1-3010P-ARU4

Description
HTM ELECTRONICS, FCS1-3010P-ARU4, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , METALHEAD BRAND STAINLESS STEEL FACE AND BODY, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
HTM ELECTRONICS, FCS1-3010P-ARU4, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , METALHEAD BRAND STAINLESS STEEL FACE AND BODY, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 6120255 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
6120255
Proximity Sensing System 6120255
HTM ELECTRONICS, FCS1-3010P-ARU4, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , METALHEAD BRAND STAINLESS STEEL FACE AND BODY, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

HTM ELECTRONICS, FCS1-3010P-ARU4, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , METALHEAD BRAND STAINLESS STEEL FACE AND BODY, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6120255
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEF-M8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.51 inch (140 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details