HTM Sensors Proximity Switch FCM1-1805A-AUL3/A

Description
PROXIMITY SWITCH CONNECTOR, 20-250V, 400MA, SN-5MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH CONNECTOR, 20-250V, 400MA, SN-5MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 6109181 - Radwell International
Willingboro, NJ, United States
Proximity Switch
6109181
Proximity Switch 6109181
PROXIMITY SWITCH CONNECTOR, 20-250V, 400MA, SN-5MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH CONNECTOR, 20-250V, 400MA, SN-5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
HTM SENSORS Sensors & Switches FCM1-1805A-AUL3/A

HTM SENSORS Sensors & Switches FCM1-1805A-AUL3/A

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6109181
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003841-SE - TE Connectivity
Specs
Operation Distance 11.81 inch (300 mm)
Switch Type Normally Open
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040998-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers