HTM Sensors Proximity Sensing System ECU2-0804N-ACU3

Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL , STAINLESS STEEL, UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 3-PIN, M8 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL , STAINLESS STEEL, UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 3-PIN, M8 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 6102445 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
6102445
Proximity Sensing System 6102445
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL , STAINLESS STEEL, UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 3-PIN, M8 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL , STAINLESS STEEL, UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 3-PIN, M8 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6102445
Product Name Proximity Sensing System
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2466MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details