Transceiver 10Mbps SOP-8 ROHS Product overview: MAX3485ED from TAEJIN / HTC Korea is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3485ED can be used for catalog matching and distributor lookup.
SOP-8 RS-485/RS-422 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-MAX3485ED | MAX3485ED |
| Product Name | Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Transceiver | UART |
| Supply Voltage | Other; 3.3V | |
| Data Rate | 10000 kbps | |
| Operating Temperature | -40 C (-40 F) |