Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
HTC KOREA
LM2576HVR-ADJ -- POWER SUPPLY CHIP >> DC-DC CONVERTERS
HTC Korea
Power Supply Chip >> DC-DC Converters
LM2576HVR-ADJ
Description
Step-down type TO-263-5 DC-DC Converters ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
Step-down type TO-263-5 DC-DC Converters ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> DC-DC Converters
LM2576HVR-ADJ
Power Supply Chip >> DC-DC Converters
LM2576HVR-ADJ
Step-down type TO-263-5 DC-DC Converters ROHS
Step-down type TO-263-5 DC-DC Converters ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
DC-DC Converter Chips
Product Number
LM2576HVR-ADJ
Product Name
Power Supply Chip >> DC-DC Converters
Package Type
TO-263
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
DC-DC Converters ICs
1223366
Specs
Package Type
SOT23; Other; Sot-23
Output Voltage Type
Adjustable / Variable
Configuration / Function
Boost; Step up
View Details
Skyworks Solutions, Inc.
Buck Step-Down DC-DC Converter IC
AAT2614IDG-2-T1
Specs
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 C (-40 F)
View Details
Texas Instruments
SMD 3.3V 1A 26V DC-DC Converter IC
PT5103C
Specs
Package Type
Other; SMD/SMT
Output Voltage
3.3 volts
Input Voltage
26 volts
View Details
2
suppliers
Rochester Electronics
Buck 2.7V 5.5V 1.2V Step-Down DC-DC Converter IC
ADP2102YCPZ-1.2-R7
View Details