HV005038 -- INSULATION RESISTANCE, GROUND RESISTANCE & BONDING CONTINUITY
HT Italia SrlInsulation resistance, ground resistance & bonding continuityHV005038
Description
Product Highlights
Earth resistance and soil resistivity with 2/3/4 pole method
Stackless earth ground resistance (with T2100 optional accessory)
Power Analysis, Harmonic analysis up to 25th
Insulation resistance with 50, 100, 250, 500,1000V DC
Continuity of protection conductors with 200mA
Built-in WiFi interface to connect to iOS and Android devices
USB interface to connect to the PC
Color touch-screen display
Help on-line
Internal memory and Cloud Storage (trough iOS or Android device)
Rechargeable NiMH batteries (external battery charger)
Each Unit Includes
MarcoTest G2
PT400 : Touch pen
KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads
KITTERRNE : Set 4 cables + 4 metal probes
TOPVIEW2006 : Windows software + optical/USB cable C2006
YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V
BORSA2051 : Soft carrying bag
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Earth resistance and soil resistivity with 2/3/4 pole method
Stackless earth ground resistance (with T2100 optional accessory)
Power Analysis, Harmonic analysis up to 25th
Insulation resistance with 50, 100, 250, 500,1000V DC
Continuity of protection conductors with 200mA
Built-in WiFi interface to connect to iOS and Android devices
USB interface to connect to the PC
Color touch-screen display
Help on-line
Internal memory and Cloud Storage (trough iOS or Android device)
Rechargeable NiMH batteries (external battery charger)
Each Unit Includes
MarcoTest G2
PT400 : Touch pen
KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads
KITTERRNE : Set 4 cables + 4 metal probes
TOPVIEW2006 : Windows software + optical/USB cable C2006
YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V
BORSA2051 : Soft carrying bag
Product Highlights
Earth resistance and soil resistivity with 2/3/4 pole method
Stackless earth ground resistance (with T2100 optional accessory)
Power Analysis, Harmonic analysis up to 25th
Insulation resistance with 50, 100, 250, 500,1000V DC
Continuity of protection conductors with 200mA
Built-in WiFi interface to connect to iOS and Android devices
USB interface to connect to the PC
Color touch-screen display
Help on-line
Internal memory and Cloud Storage (trough iOS or Android device)
Rechargeable NiMH batteries (external battery charger)
Each Unit Includes
MarcoTest G2
PT400 : Touch pen
KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads
KITTERRNE : Set 4 cables + 4 metal probes
TOPVIEW2006 : Windows software + optical/USB cable C2006
YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V
BORSA2051 : Soft carrying bag
Product Highlights
Earth resistance and soil resistivity with 2/3/4 pole method