HSI Sensing (Hermetic Switch, Inc.) High Power Proximity Sensor PRX+9325

Description
Revision:F Description Form C High Power Proximity Sensor Features Hermetically selaed contacts Black ABS housing Jacketed cable Tungsten contacts RoHS compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available High power switching capability Housing material flame rating: UL94
Description
Revision:F Description Form C High Power Proximity Sensor Features Hermetically selaed contacts Black ABS housing Jacketed cable Tungsten contacts RoHS compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available High power switching capability Housing material flame rating: UL94

Suppliers

Company
Product
Description
Supplier Links
High Power Proximity Sensor - PRX+9325 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
High Power Proximity Sensor
PRX+9325
High Power Proximity Sensor PRX+9325
Revision:F Description Form C High Power Proximity Sensor Features Hermetically selaed contacts Black ABS housing Jacketed cable Tungsten contacts RoHS compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available High power switching capability Housing material flame rating: UL94

Revision:F

Description

Form C High Power Proximity Sensor

Features

  • Hermetically selaed contacts
  • Black ABS housing
  • Jacketed cable
  • Tungsten contacts
  • RoHS compliant

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
  • Custom sensitivity and configurations available
  • High power switching capability
  • Housing material flame rating: UL94
Supplier's Site
Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC/NO; SPDT - 70169030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC/NO; SPDT
70169030
Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC/NO; SPDT 70169030
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+9325 70169030
Product Name High Power Proximity Sensor Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC/NO; SPDT
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7500 to 1.5 inch (19.05 to 38.1 mm) 1.5 inch (38.1 mm)
Operating Temperature 176 F (80 C) 176 F (80 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407/90-4HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3150 to 0.4724 inch (8 to 12 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details
Inductive Proximity Sensors - 5000001182-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details