HSI Sensing (Hermetic Switch, Inc.) High Power Proximity Sensor PRX+9225

Description
Revision:F Description Form B High Power Proximity Sensor Features Tungsten contacts Jacketed cable Black ABS housing Hermetically sealed contacts RoHS Compliant Advantages Housing material flame rating: UL94 High power switching capability Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:F Description Form B High Power Proximity Sensor Features Tungsten contacts Jacketed cable Black ABS housing Hermetically sealed contacts RoHS Compliant Advantages Housing material flame rating: UL94 High power switching capability Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
High Power Proximity Sensor - PRX+9225 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
High Power Proximity Sensor
PRX+9225
High Power Proximity Sensor PRX+9225
Revision:F Description Form B High Power Proximity Sensor Features Tungsten contacts Jacketed cable Black ABS housing Hermetically sealed contacts RoHS Compliant Advantages Housing material flame rating: UL94 High power switching capability Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:F

Description

Form B High Power Proximity Sensor

Features

  • Tungsten contacts
  • Jacketed cable
  • Black ABS housing
  • Hermetically sealed contacts
  • RoHS Compliant

Advantages

  • Housing material flame rating: UL94
  • High power switching capability
  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC; SPST; 22 AWG - 70169029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC; SPST; 22 AWG
70169029
Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC; SPST; 22 AWG 70169029
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+9225 70169029
Product Name High Power Proximity Sensor Switch, Proximity; 120 VDC (Max.); 3 Adc (Max.); 100 W (Max.); NC; SPST; 22 AWG
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7500 to 1.5 inch (19.05 to 38.1 mm) 1.5 inch (38.1 mm)
Operating Temperature 176 F (80 C) 176 F (80 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3249 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers