HSI Sensing (Hermetic Switch, Inc.) Low Profile Proximity Sensor PRX+8800

Description
Revision:E Description Form B Low-Profile Proximity Sensor Features Black Valox housing Low profile design Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:E Description Form B Low-Profile Proximity Sensor Features Black Valox housing Low profile design Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Low Profile Proximity Sensor - PRX+8800 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Low Profile Proximity Sensor
PRX+8800
Low Profile Proximity Sensor PRX+8800
Revision:E Description Form B Low-Profile Proximity Sensor Features Black Valox housing Low profile design Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:E

Description

Form B Low-Profile Proximity Sensor

Features

  • Black Valox housing
  • Low profile design
  • Hermetically sealed contacts
  • Lead glass currently exempt from RoHS requirements

Advantages

  • Housing material flame rating: UL94
  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+8800
Product Name Low Profile Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5000 to 1 inch (12.7 to 25.4 mm)
Operating Temperature 221 F (105 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3239R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details