HSI Sensing (Hermetic Switch, Inc.) Low Profile Proximity Sensor PRX+8600

Description
Revision:G Description Form A Low-Profile Proximity Sensor Features Black Valox housing Low profile design Hermetically sealed contacts RoHS Compliant Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:G Description Form A Low-Profile Proximity Sensor Features Black Valox housing Low profile design Hermetically sealed contacts RoHS Compliant Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Low Profile Proximity Sensor - PRX+8600 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Low Profile Proximity Sensor
PRX+8600
Low Profile Proximity Sensor PRX+8600
Revision:G Description Form A Low-Profile Proximity Sensor Features Black Valox housing Low profile design Hermetically sealed contacts RoHS Compliant Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:G

Description

Form A Low-Profile Proximity Sensor

Features

  • Black Valox housing
  • Low profile design
  • Hermetically sealed contacts
  • RoHS Compliant

Advantages

  • Housing material flame rating: UL94
  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
Sensor, Proximity, Screw Mounted, SPST,N/O, Black, Low Profile - 70169010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity, Screw Mounted, SPST,N/O, Black, Low Profile
70169010
Sensor, Proximity, Screw Mounted, SPST,N/O, Black, Low Profile 70169010
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+8600 70169010
Product Name Low Profile Proximity Sensor Sensor, Proximity, Screw Mounted, SPST,N/O, Black, Low Profile
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5000 to 1.5 inch (12.7 to 38.1 mm) 0.5000 inch (12.7 mm)
Operating Temperature 257 F (125 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Rectangular AC 2 Wire Inductive Proximity Sensor - S3845 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details