HSI Sensing (Hermetic Switch, Inc.) Lug Type Proximity Sensor PRX+5300

Description
Revision:F Description Form C Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5302 Lead glass currently exempt from RoHS requirements Advantages Extended Operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed
Description
Revision:F Description Form C Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5302 Lead glass currently exempt from RoHS requirements Advantages Extended Operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed

Suppliers

Company
Product
Description
Supplier Links
Lug Type Proximity Sensor - PRX+5300 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Lug Type Proximity Sensor
PRX+5300
Lug Type Proximity Sensor PRX+5300
Revision:F Description Form C Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5302 Lead glass currently exempt from RoHS requirements Advantages Extended Operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed

Revision:F

Description

Form C Lug-Type Proximity Sensor

Features

  • Hermetically sealed contacts
  • Housing color eggshell
  • Housing color brown, PRX+5302
  • Lead glass currently exempt from RoHS requirements

Advantages

  • Extended Operations in extreme environments
  • Not ESD sensitive
  • Custom sensitivity and configurations available
  • UL Listed
Supplier's Site
Sensor, Proximity, Screw Mounted, SPDT,White, UL Listed - 70169003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity, Screw Mounted, SPDT,White, UL Listed
70169003
Sensor, Proximity, Screw Mounted, SPDT,White, UL Listed 70169003
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+5300 70169003
Product Name Lug Type Proximity Sensor Sensor, Proximity, Screw Mounted, SPDT,White, UL Listed
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1 to 2.5 inch (25.4 to 63.5 mm) 1 inch (25.4 mm)
Operating Temperature 50 to 158 F (10 to 70 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1351-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
Cylindrical Sensors - 9962-4364 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details