HSI Sensing (Hermetic Switch, Inc.) Lug Type Proximity Sensor PRX+5100

Description
Revision:H Description Form A Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5102 Housing color gray, PRX+5103 RoHS Compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed
Description
Revision:H Description Form A Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5102 Housing color gray, PRX+5103 RoHS Compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed

Suppliers

Company
Product
Description
Supplier Links
Lug Type Proximity Sensor - PRX+5100 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Lug Type Proximity Sensor
PRX+5100
Lug Type Proximity Sensor PRX+5100
Revision:H Description Form A Lug-Type Proximity Sensor Features Hermetically sealed contacts Housing color eggshell Housing color brown, PRX+5102 Housing color gray, PRX+5103 RoHS Compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available UL Listed

Revision:H

Description

Form A Lug-Type Proximity Sensor

Features

  • Hermetically sealed contacts
  • Housing color eggshell
  • Housing color brown, PRX+5102
  • Housing color gray, PRX+5103
  • RoHS Compliant

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
  • Custom sensitivity and configurations available
  • UL Listed
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+5100
Product Name Lug Type Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1 to 2.5 inch (25.4 to 63.5 mm)
Operating Temperature 50 to 158 F (10 to 70 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLT-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
18 mm Plastic, AC - S4271 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
Cylindrical Sensors - 9924-0700 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details