HSI Sensing (Hermetic Switch, Inc.) Steel Sensing Proximity Sensor PRX+4400

Description
Revision:E Description Form A Low-Profile Ferrous Metal Sensor Features Activated by common steel bolts, brackets, arms Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Additional housing option available Can be mounted on ferrous metal Component suitable for use in engine compartments in surface vehicle electrical systems Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:E Description Form A Low-Profile Ferrous Metal Sensor Features Activated by common steel bolts, brackets, arms Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Additional housing option available Can be mounted on ferrous metal Component suitable for use in engine compartments in surface vehicle electrical systems Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Steel Sensing Proximity Sensor - PRX+4400 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Steel Sensing Proximity Sensor
PRX+4400
Steel Sensing Proximity Sensor PRX+4400
Revision:E Description Form A Low-Profile Ferrous Metal Sensor Features Activated by common steel bolts, brackets, arms Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Additional housing option available Can be mounted on ferrous metal Component suitable for use in engine compartments in surface vehicle electrical systems Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:E

Description

Form A Low-Profile Ferrous Metal Sensor

Features

  • Activated by common steel bolts, brackets, arms
  • Non Physical Contact Activation
  • Zinc Plated Leachant Seal Steel Housing
  • Hermetically sealed contacts
  • Lead glass currently exempt from RoHS requirements

Advantages

  • Additional housing option available
  • Can be mounted on ferrous metal
  • Component suitable for use in engine compartments in surface vehicle electrical systems
  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
Sensor, Proximity; 50 VDC; 0.25 A; Black ABS; 125 degC - 70168942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; 50 VDC; 0.25 A; Black ABS; 125 degC
70168942
Sensor, Proximity; 50 VDC; 0.25 A; Black ABS; 125 degC 70168942
Hermetic Switch is proud to offer this new and exciting line of proximity sensors. The new threaded sensor line and the patented metal sensing product line.

Hermetic Switch is proud to offer this new and exciting line of proximity sensors. The new threaded sensor line and the patented metal sensing product line.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+4400 70168942
Product Name Steel Sensing Proximity Sensor Sensor, Proximity; 50 VDC; 0.25 A; Black ABS; 125 degC
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1900 to 0.4000 inch (4.83 to 10.16 mm) 0.4000 inch (10.16 mm)
Operating Temperature -40 to 257 F (-40 to 125 C) 257 F (125 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3292 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details