HSI Sensing (Hermetic Switch, Inc.) Steel Sensing Proximity Sensor PRX+4100

Description
Revision:E Description Form A Ferrous Metal Sensor Features Black ABS housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Form B version available Additional housing option available Patented Design Sensing distance & opposite side sensing can be application specific Not ESD sensitive Extended operations in extreme environments
Description
Revision:E Description Form A Ferrous Metal Sensor Features Black ABS housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Form B version available Additional housing option available Patented Design Sensing distance & opposite side sensing can be application specific Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Steel Sensing Proximity Sensor - PRX+4100 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Steel Sensing Proximity Sensor
PRX+4100
Steel Sensing Proximity Sensor PRX+4100
Revision:E Description Form A Ferrous Metal Sensor Features Black ABS housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements Advantages Form B version available Additional housing option available Patented Design Sensing distance & opposite side sensing can be application specific Not ESD sensitive Extended operations in extreme environments

Revision:E

Description

Form A Ferrous Metal Sensor

Features

  • Black ABS housing
  • Hermetically sealed contacts
  • Lead glass currently exempt from RoHS requirements

Advantages

  • Form B version available
  • Additional housing option available
  • Patented Design
  • Sensing distance & opposite side sensing can be application specific
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
Sensor, Proximity; 100 VDC; 0.25 A; Black ABS; 80 degC - 70168941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; 100 VDC; 0.25 A; Black ABS; 80 degC
70168941
Sensor, Proximity; 100 VDC; 0.25 A; Black ABS; 80 degC 70168941
Hermetic Switch is proud to offer this new and exciting line of proximity sensors. The new threaded sensor line and the patented metal sensing product line.

Hermetic Switch is proud to offer this new and exciting line of proximity sensors. The new threaded sensor line and the patented metal sensing product line.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+4100 70168941
Product Name Steel Sensing Proximity Sensor Sensor, Proximity; 100 VDC; 0.25 A; Black ABS; 80 degC
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.2500 to 0.3500 inch (6.35 to 8.89 mm) 0.3100 inch (7.87 mm)
Operating Temperature -40 to 221 F (-40 to 105 C) 176 F (80 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1049-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Proximity sensor - SIEN-4B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers