HSI Sensing (Hermetic Switch, Inc.) Extreme Temperature Proximity Sensor PRX+21460

Description
FEATURES Engineered for use at extreme temperatures Hermetically sealed tungsten contacts Stainless steel housing Jacketed cable RoHS compliant ADVANTAGES Not ESD sensitive Custom sensitivity and configuration available High power Cable flame rating NFPA 262/FT6 CERTIFICATIONS RoHS compliant Cable flame rating NFPA 262/FT6
Description
FEATURES Engineered for use at extreme temperatures Hermetically sealed tungsten contacts Stainless steel housing Jacketed cable RoHS compliant ADVANTAGES Not ESD sensitive Custom sensitivity and configuration available High power Cable flame rating NFPA 262/FT6 CERTIFICATIONS RoHS compliant Cable flame rating NFPA 262/FT6

Suppliers

Company
Product
Description
Supplier Links
Extreme Temperature Proximity Sensor - PRX+21460 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Extreme Temperature Proximity Sensor
PRX+21460
Extreme Temperature Proximity Sensor PRX+21460
FEATURES Engineered for use at extreme temperatures Hermetically sealed tungsten contacts Stainless steel housing Jacketed cable RoHS compliant ADVANTAGES Not ESD sensitive Custom sensitivity and configuration available High power Cable flame rating NFPA 262/FT6 CERTIFICATIONS RoHS compliant Cable flame rating NFPA 262/FT6

FEATURES

  • Engineered for use at extreme temperatures
  • Hermetically sealed tungsten contacts
  • Stainless steel housing
  • Jacketed cable
  • RoHS compliant

ADVANTAGES

  • Not ESD sensitive
  • Custom sensitivity and configuration available
  • High power
  • Cable flame rating NFPA 262/FT6

CERTIFICATIONS

  • RoHS compliant
  • Cable flame rating NFPA 262/FT6
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+21460
Product Name Extreme Temperature Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -76 to 392 F (-60 to 200 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3590 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Cylindrical Sensors - AIS30F10UN024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details