HSI Sensing (Hermetic Switch, Inc.) Extreme Temperature Proximity Sensor PRX+1765

Description
FEATURES Engineered for use at extreme temperatures Hermetically sealed contacts Designed for 1/4" diameter hole Black Valox housing RoHS Comliant Jacketed cable ADVANTAGES Not ESD sensitive Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPa 262/FT6 CERTIFICATIONS RoHS compliant Housing material flame rating: UL 94 Cable flame rating: NFPa 262/FT6
Description
FEATURES Engineered for use at extreme temperatures Hermetically sealed contacts Designed for 1/4" diameter hole Black Valox housing RoHS Comliant Jacketed cable ADVANTAGES Not ESD sensitive Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPa 262/FT6 CERTIFICATIONS RoHS compliant Housing material flame rating: UL 94 Cable flame rating: NFPa 262/FT6

Suppliers

Company
Product
Description
Supplier Links
Extreme Temperature Proximity Sensor - PRX+1765 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Extreme Temperature Proximity Sensor
PRX+1765
Extreme Temperature Proximity Sensor PRX+1765
FEATURES Engineered for use at extreme temperatures Hermetically sealed contacts Designed for 1/4" diameter hole Black Valox housing RoHS Comliant Jacketed cable ADVANTAGES Not ESD sensitive Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPa 262/FT6 CERTIFICATIONS RoHS compliant Housing material flame rating: UL 94 Cable flame rating: NFPa 262/FT6

FEATURES

  • Engineered for use at extreme temperatures
  • Hermetically sealed contacts
  • Designed for 1/4" diameter hole
  • Black Valox housing
  • RoHS Comliant
  • Jacketed cable

ADVANTAGES

  • Not ESD sensitive
  • Custom sensitivity and configurations available
  • Housing material flame rating: UL 94
  • Cable flame rating: NFPa 262/FT6

CERTIFICATIONS

  • RoHS compliant
  • Housing material flame rating: UL 94
  • Cable flame rating: NFPa 262/FT6
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+1765
Product Name Extreme Temperature Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -76 to 392 F (-60 to 200 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3282ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3291 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Cylindrical Sensors - 9984-4900 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details