HSI Sensing (Hermetic Switch, Inc.) Tubular Proximity Sensor PRX+1700

Description
Revision:G Description Form A Cylindrical Proximity Sensor Features Black Valox housing Designed for 1/4 Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 Custom senstivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:G Description Form A Cylindrical Proximity Sensor Features Black Valox housing Designed for 1/4 Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 Custom senstivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Tubular Proximity Sensor - PRX+1700 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Tubular Proximity Sensor
PRX+1700
Tubular Proximity Sensor PRX+1700
Revision:G Description Form A Cylindrical Proximity Sensor Features Black Valox housing Designed for 1/4 Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 Custom senstivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:G

Description

Form A Cylindrical Proximity Sensor

Features

  • Black Valox housing
  • Designed for 1/4
  • Hermetically sealed contacts
  • RoHS compliant

Advantages

  • Housing material flame rating: UL94
  • Custom senstivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST - 70169013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST
70169013
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST 70169013
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+1700 70169013
Product Name Tubular Proximity Sensor Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical Cylindrical
Operation Distance 0.2000 to 0.5500 inch (5.08 to 13.97 mm) 0.5500 inch (13.97 mm)
Operating Temperature 221 F (105 C) 221 F (105 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M18NB-NS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Inductive Proximity Sensors - 5000003679-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details