HSI Sensing (Hermetic Switch, Inc.) Tubular Proximity Sensor PRX+1600

Description
Revision:G Description Form A PC Board Proximity Sensor Features Black Valox housing Designed for PCB through-hole mounting Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:G Description Form A PC Board Proximity Sensor Features Black Valox housing Designed for PCB through-hole mounting Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Tubular Proximity Sensor - PRX+1600 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Tubular Proximity Sensor
PRX+1600
Tubular Proximity Sensor PRX+1600
Revision:G Description Form A PC Board Proximity Sensor Features Black Valox housing Designed for PCB through-hole mounting Hermetically sealed contacts RoHS compliant Advantages Housing material flame rating: UL94 Custom sensitivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:G

Description

Form A PC Board Proximity Sensor

Features

  • Black Valox housing
  • Designed for PCB through-hole mounting
  • Hermetically sealed contacts
  • RoHS compliant

Advantages

  • Housing material flame rating: UL94
  • Custom sensitivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 3 W (Max.); NO; SPST; Black - 70169012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 3 W (Max.); NO; SPST; Black
70169012
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 3 W (Max.); NO; SPST; Black 70169012
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+1600 70169012
Product Name Tubular Proximity Sensor Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 3 W (Max.); NO; SPST; Black
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical Cylindrical
Operation Distance 0.1250 to 0.4000 inch (3.17 to 10.16 mm) 0.4000 inch (10.16 mm)
Operating Temperature 257 F (125 C) 257 F (125 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity sensor - SIEH-3B-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P8MNB-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1181 inch (30000 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details