HSI Sensing (Hermetic Switch, Inc.) Tubular Proximity Sensor PRX+1300

Description
Revision:G Description Form C Press-Fit Tubular Proximity Sensor Features Housing color brown, PRX+1312 Housing color eggshell Hermetically sealed contacts Lead glass currently exempt from RoHS requirments Advantages Fast installation. UL Listed Custom senstivity and configurations available Not ESD sensitive Extended operations in extreme environments
Description
Revision:G Description Form C Press-Fit Tubular Proximity Sensor Features Housing color brown, PRX+1312 Housing color eggshell Hermetically sealed contacts Lead glass currently exempt from RoHS requirments Advantages Fast installation. UL Listed Custom senstivity and configurations available Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Tubular Proximity Sensor - PRX+1300 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Tubular Proximity Sensor
PRX+1300
Tubular Proximity Sensor PRX+1300
Revision:G Description Form C Press-Fit Tubular Proximity Sensor Features Housing color brown, PRX+1312 Housing color eggshell Hermetically sealed contacts Lead glass currently exempt from RoHS requirments Advantages Fast installation. UL Listed Custom senstivity and configurations available Not ESD sensitive Extended operations in extreme environments

Revision:G

Description

Form C Press-Fit Tubular Proximity Sensor

Features

  • Housing color brown, PRX+1312
  • Housing color eggshell
  • Hermetically sealed contacts
  • Lead glass currently exempt from RoHS requirments

Advantages

  • Fast installation.
  • UL Listed
  • Custom senstivity and configurations available
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site
CYLINDRICAL PROXIMITY SENSORS, SPDT, WHITE, UL LISTED - 70168997 - Allied Electronics, Inc.
Fort Worth, TX, USA
CYLINDRICAL PROXIMITY SENSORS, SPDT, WHITE, UL LISTED
70168997
CYLINDRICAL PROXIMITY SENSORS, SPDT, WHITE, UL LISTED 70168997
Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the impacts and forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many other applications. Leaded units have color coded leads for easy identification.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+1300 70168997
Product Name Tubular Proximity Sensor CYLINDRICAL PROXIMITY SENSORS, SPDT, WHITE, UL LISTED
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical Cylindrical
Operation Distance 0.7500 to 1.75 inch (19.05 to 44.45 mm) 1.5 inch (38.1 mm)
Operating Temperature 50 to 158 F (10 to 70 C) 50 to 158 F (10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3281EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3592 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Cylindrical Sensors - AIS18N08UN024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details