HSI Sensing (Hermetic Switch, Inc.) Steel Sensing Proximity Sensor PRX+11400

Description
Revision:B Description Form A Steel Sensor Features Also rated to 120 VAC Alternate sensing sides PRX+11200 & PRX+11300 Extra strong mounting flange Black Valox housing Hermetically sealed contacts Advantages Patented sensing design Not ESD sensitive Extended operations in extreme environments
Description
Revision:B Description Form A Steel Sensor Features Also rated to 120 VAC Alternate sensing sides PRX+11200 & PRX+11300 Extra strong mounting flange Black Valox housing Hermetically sealed contacts Advantages Patented sensing design Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Steel Sensing Proximity Sensor - PRX+11400 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Steel Sensing Proximity Sensor
PRX+11400
Steel Sensing Proximity Sensor PRX+11400
Revision:B Description Form A Steel Sensor Features Also rated to 120 VAC Alternate sensing sides PRX+11200 & PRX+11300 Extra strong mounting flange Black Valox housing Hermetically sealed contacts Advantages Patented sensing design Not ESD sensitive Extended operations in extreme environments

Revision:B

Description

Form A Steel Sensor

Features

  • Also rated to 120 VAC
  • Alternate sensing sides PRX+11200 & PRX+11300
  • Extra strong mounting flange
  • Black Valox housing
  • Hermetically sealed contacts

Advantages

  • Patented sensing design
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+11400
Product Name Steel Sensing Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1000 to 0.4250 inch (2.54 to 10.79 mm)
Operating Temperature -40 to 257 F (-40 to 125 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Switches - 2892101 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pneumatic Cylinder Sensors - 2128729 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details