Revision:H
Form A Press-Fit Tubular Proximity Sensor
| HSI Sensing (Hermetic Switch, Inc.) | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | PRX+1100 |
| Product Name | Form A Press-Fit Tubular Proximity Sensor |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.7500 to 1.75 inch (19.05 to 44.45 mm) |
| Operating Temperature | 50 to 158 F (10 to 70 C) |