Revision:C
Form C Threaded Proximity Sensor
Hermetic Switch is proud to offer this new and exciting line of proximity sensors. The new threaded sensor line and the patented metal sensing product line.
| HSI Sensing (Hermetic Switch, Inc.) | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | PRX+0900 | 70168939 |
| Product Name | Threaded Proximity Sensor | Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 3 W (Max.); NC/NO; SPDT |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical |
| Operation Distance | 0.2000 to 0.7500 inch (5.08 to 19.05 mm) | 0.6000 inch (15.24 mm) |
| Operating Temperature | 221 F (105 C) | 221 F (105 C) |
| Electrical Output | Switched / Alarm |