HSI Sensing (Hermetic Switch, Inc.) Threaded Proximity Sensor PRX+0700

Description
Revision:B Description Form A Threaded Proximity Sensor Features Hermetically sealed contacts Black Valox housing Position adjustable RoHS Compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available
Description
Revision:B Description Form A Threaded Proximity Sensor Features Hermetically sealed contacts Black Valox housing Position adjustable RoHS Compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available

Suppliers

Company
Product
Description
Supplier Links
Threaded Proximity Sensor - PRX+0700 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Threaded Proximity Sensor
PRX+0700
Threaded Proximity Sensor PRX+0700
Revision:B Description Form A Threaded Proximity Sensor Features Hermetically sealed contacts Black Valox housing Position adjustable RoHS Compliant Advantages Extended operations in extreme environments Not ESD sensitive Custom sensitivity and configurations available

Revision:B

Description

Form A Threaded Proximity Sensor

Features

  • Hermetically sealed contacts
  • Black Valox housing
  • Position adjustable
  • RoHS Compliant

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
  • Custom sensitivity and configurations available
Supplier's Site
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST - 70168937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST
70168937
Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST 70168937
Hermetic Switch is proud to offer this new and exciting line of proximity sensors. The new threaded sensor line and the patented metal sensing product line.

Hermetic Switch is proud to offer this new and exciting line of proximity sensors. The new threaded sensor line and the patented metal sensing product line.

Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.) Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number PRX+0700 70168937
Product Name Threaded Proximity Sensor Switch, Proximity; 100 VDC (Max.); 0.25Adc (Max.); 10 W (Max.); NO; SPST
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical
Operation Distance 0.2000 to 0.7500 inch (5.08 to 19.05 mm) 0.6000 inch (15.24 mm)
Operating Temperature 221 F (105 C) 221 F (105 C)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers