HSD S.p.A. MT1090 - Y6162Y0063

Description
TECHNICAL SPECIFICATIONS Power S1/S6: 3,90Kw/5,10Kw Connection type: Collet ER32 Rated voltage: 220V Rated speed: 18.000 rpm Max speed: 18.000rpm Rotation: Right
Description
TECHNICAL SPECIFICATIONS Power S1/S6: 3,90Kw/5,10Kw Connection type: Collet ER32 Rated voltage: 220V Rated speed: 18.000 rpm Max speed: 18.000rpm Rotation: Right

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6: 3,90Kw/5,10Kw Connection type: Collet ER32 Rated voltage: 220V Rated speed: 18.000 rpm Max speed: 18.000rpm Rotation: Right

TECHNICAL SPECIFICATIONS

Power S1/S6: 3,90Kw/5,10Kw

Connection type: Collet ER32

Rated voltage: 220V

Rated speed: 18.000 rpm

Max speed: 18.000rpm

Rotation: Right

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number MT1090 - Y6162Y0063
Operating Speed 18000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - H630226100 (ISO30) - HSD S.p.A.
Specs
Operating Speed 4800 rpm
Design Units Metric
Size 0.3937 inch (10 mm)
View Details