HSD S.p.A. MT1073 - Y6162Y0056

Description
TECHNICAL SPECIFICATIONS Power S1/S6: 1Kw/1,38Kw Connection type: Collet ER25 Rated voltage: 220V Rated speed: 18.000 rpm Max speed: 24.000rpm Rotation: Right
Description
TECHNICAL SPECIFICATIONS Power S1/S6: 1Kw/1,38Kw Connection type: Collet ER25 Rated voltage: 220V Rated speed: 18.000 rpm Max speed: 24.000rpm Rotation: Right

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6: 1Kw/1,38Kw Connection type: Collet ER25 Rated voltage: 220V Rated speed: 18.000 rpm Max speed: 24.000rpm Rotation: Right

TECHNICAL SPECIFICATIONS

Power S1/S6: 1Kw/1,38Kw

Connection type: Collet ER25

Rated voltage: 220V

Rated speed: 18.000 rpm

Max speed: 24.000rpm

Rotation: Right

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number MT1073 - Y6162Y0056
Operating Speed 18000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details
Motorized Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Direct; Motorized
Application Boring; Grinding
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details