TECHNICAL SPECIFICATIONS
Power S1/S6: 3Kw/3,60Kw
Connection type: Collet ER25
Rated voltage: 380V
Rated speed: 18.000 rpm
Max speed: 24.000rpm
Rotation: Right
| HSD S.p.A. | |
|---|---|
| Product Category | Machine Tool Spindles |
| Product Number | MT1073 - Y6162Y0014 |
| Operating Speed | 18000 rpm |