HSD S.p.A. MT1073 - Y6162Y0013

Description
TECHNICAL SPECIFICATIONS Power S1/S6: 3Kw/3,60Kw Connection type: Collet ER25 Rated voltage: 380V Rated speed: 18.000 rpm Max speed: 18.000rpm Rotation: Right
Description
TECHNICAL SPECIFICATIONS Power S1/S6: 3Kw/3,60Kw Connection type: Collet ER25 Rated voltage: 380V Rated speed: 18.000 rpm Max speed: 18.000rpm Rotation: Right

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6: 3Kw/3,60Kw Connection type: Collet ER25 Rated voltage: 380V Rated speed: 18.000 rpm Max speed: 18.000rpm Rotation: Right

TECHNICAL SPECIFICATIONS

Power S1/S6: 3Kw/3,60Kw

Connection type: Collet ER25

Rated voltage: 380V

Rated speed: 18.000 rpm

Max speed: 18.000rpm

Rotation: Right

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number MT1073 - Y6162Y0013
Operating Speed 18000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Control Screwdriver with Regulated Clutch Function - SENSOMAT - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 680 to 2500 rpm
Torque 3 to 44 In-lbs (3.06 to 51.02 kg-cm)
View Details
Cluster Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Belt (optional feature); Gear (optional feature)
View Details
Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details