HSD S.p.A. HGSP0113

Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,7 kW Rated frequency: 50 Hz Rated speed: 2790 rpm Weight: 15 kg Tools coupling: ER20 dx Boring head lubrication: grease Kluber NBU 15
Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,7 kW Rated frequency: 50 Hz Rated speed: 2790 rpm Weight: 15 kg Tools coupling: ER20 dx Boring head lubrication: grease Kluber NBU 15

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,7 kW Rated frequency: 50 Hz Rated speed: 2790 rpm Weight: 15 kg Tools coupling: ER20 dx Boring head lubrication: grease Kluber NBU 15

TECHNICAL SPECIFICATIONS

Rated voltage: 230/400 V

Rated power: 1,7 kW

Rated frequency: 50 Hz

Rated speed: 2790 rpm

Weight: 15 kg

Tools coupling: ER20 dx

Boring head lubrication: grease Kluber NBU 15

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HGSP0113
Operating Speed 2790 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Gear Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Gear
Application Boring; Milling
Interface Arbor
View Details
Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details