HSD S.p.A. H613000700

Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,7 kW Rated frequency: 50 Hz Rated torque: 5,78 Nm Rated speed: 2790 rpm Weight: 19,5 kg Tools coupling: ø 10mm Boring head lubrication: Mobil EP1
Description
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,7 kW Rated frequency: 50 Hz Rated torque: 5,78 Nm Rated speed: 2790 rpm Weight: 19,5 kg Tools coupling: ø 10mm Boring head lubrication: Mobil EP1

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Rated voltage: 230/400 V Rated power: 1,7 kW Rated frequency: 50 Hz Rated torque: 5,78 Nm Rated speed: 2790 rpm Weight: 19,5 kg Tools coupling: ø 10mm Boring head lubrication: Mobil EP1

TECHNICAL SPECIFICATIONS

Rated voltage: 230/400 V

Rated power: 1,7 kW

Rated frequency: 50 Hz

Rated torque: 5,78 Nm

Rated speed: 2790 rpm

Weight: 19,5 kg

Tools coupling: Ø 10mm

Boring head lubrication: Mobil EP1

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number H613000700
Operating Speed 2790 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - H6314H0356 (ISO30) Available with Busellato coupling - HSD S.p.A.
Specs
Operating Speed 8000 rpm
Design Units Metric
Size 0.6299 inch (16 mm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
SM Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details