HSD S.p.A. ES939 - H6161H0796

Description
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/8,6Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Steel Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 21,00Kg Spindle Body Alluminium Alloy Cooling Electic-Fan
Description
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/8,6Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Steel Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 21,00Kg Spindle Body Alluminium Alloy Cooling Electic-Fan

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/8,6Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Steel Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 21,00Kg Spindle Body Alluminium Alloy Cooling Electic-Fan

TECHNICAL SPECIFICATIONS

Power S1/S6 7,5Kw/8,6Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V
Encoder LB
Poles 4
Bearings Front Ceramic
Bearings Rear Steel
Bearings lubrication Long Life lubricated
Max Rpm 24000,00
Weight 21,00Kg
Spindle Body Alluminium Alloy
Cooling Electic-Fan

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES939 - H6161H0796
Power 10 to 12 HP
Unlock Full Specs
to access all available technical data

Similar Products

Custom Mechanical Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Optical Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - MT1090 - Y6162Y0060 - HSD S.p.A.
Specs
Operating Speed 18000 rpm
Power 3 to 4 HP
Voltage 220 volts
View Details