HSD S.p.A. ES939 - H6161H0700

Description
TECHNICAL SPECIFICATIONS Power S1/S6 16Kw/18Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 24,00Kg Spindle Body Alluminium Alloy Cooling liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 16Kw/18Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 24,00Kg Spindle Body Alluminium Alloy Cooling liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 16Kw/18Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 24,00Kg Spindle Body Alluminium Alloy Cooling liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 16Kw/18Kw
Tool Blocking Automatic with pneumatic piston
Nose Long Nose
Ratered Voltage 380V
Encoder LB
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrication Long Life lubricated
Max Rpm 24000,00
Weight 24,00Kg
Spindle Body Alluminium Alloy
Cooling liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES939 - H6161H0700
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Custom Air Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Turning; High Precision Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - MT1073 - Y6162Y0016 - HSD S.p.A.
Specs
Operating Speed 18000 rpm
Power 4 to 5 HP
Voltage 220 volts
View Details