HSD S.p.A. ES929 - H6161H0906

Description
TECHNICAL SPECIFICATIONS Power S1/S6 16Kw/18Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31Kg Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 16Kw/18Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31Kg Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 16Kw/18Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31Kg Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 16Kw/18Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrication Long Life lubricated
Max Rpm 24000,00
Weight 31Kg
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES929 - H6161H0906
Power 21 to 24 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
 - ES915 - H6161H0464 - HSD S.p.A.
Specs
Power 5 to 6 HP
Design Units Metric
Specialty Bearings Ceramic
View Details
Pnuematic Screwdriver Spindle - MICROMAT / MINIMAT - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 50 to 4200 rpm
Torque 0 to 1593 In-lbs (0.2041 to 1837 kg-cm)
View Details