HSD S.p.A. ES929 - H6161H0837

Description
TECHNICAL SPECIFICATIONS Power S1/S6 5,5Kw/6,6Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Steel Bearings lubrication Long Life lubricated Max Rpm 20000,00 Weight 26,00Kg Spindle Body Alluminium Alloy Cooling Forced Air
Description
TECHNICAL SPECIFICATIONS Power S1/S6 5,5Kw/6,6Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Steel Bearings lubrication Long Life lubricated Max Rpm 20000,00 Weight 26,00Kg Spindle Body Alluminium Alloy Cooling Forced Air

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 5,5Kw/6,6Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Steel Bearings lubrication Long Life lubricated Max Rpm 20000,00 Weight 26,00Kg Spindle Body Alluminium Alloy Cooling Forced Air

TECHNICAL SPECIFICATIONS

Power S1/S6 5,5Kw/6,6Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V
Encoder Not Available
Poles 4
Bearings Front Ceramic
Bearings Rear Steel
Bearings lubrication Long Life lubricated
Max Rpm 20000,00
Weight 26,00Kg
Spindle Body Alluminium Alloy
Cooling Forced Air

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES929 - H6161H0837
Power 7 to 9 HP
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Spindle - MINIMAT-E - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 650 to 2000 rpm
Torque 3 to 42 In-lbs (3.06 to 48.98 kg-cm)
View Details
CNC Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 60000 rpm
Power 200 HP
View Details
Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details