HSD S.p.A. ES929 - H6161H0808

Description
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/9,0Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31,00Kg Spindle Body Alluminium Alloy Cooling Forced Air
Description
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/9,0Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31,00Kg Spindle Body Alluminium Alloy Cooling Forced Air

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 7,5Kw/9,0Kw Tool Blocking Automatic with pneumatic piston Nose Long Nose Ratered Voltage 380V Encoder Not Available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 24000,00 Weight 31,00Kg Spindle Body Alluminium Alloy Cooling Forced Air

TECHNICAL SPECIFICATIONS

Power S1/S6 7,5Kw/9,0Kw
Tool Blocking Automatic with pneumatic piston
Nose Long Nose
Ratered Voltage 380V
Encoder Not Available
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrication Long Life lubricated
Max Rpm 24000,00
Weight 31,00Kg
Spindle Body Alluminium Alloy
Cooling Forced Air

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES929 - H6161H0808
Power 10 to 12 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spindle for Sensor Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 708 In-lbs (0.5102 to 816 kg-cm)
Drive Motorized
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details