HSD S.p.A. ES799 - H6161H0982

Description
TECHNICAL SPECIFICATIONS Power S1/S6 30Kw/30Kw With Rotary Joint Tool Blocking Automatic with hydraulic piston Encoder LB Ratered Voltage 333V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 24.000 Weight 65kg Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 30Kw/30Kw With Rotary Joint Tool Blocking Automatic with hydraulic piston Encoder LB Ratered Voltage 333V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 24.000 Weight 65kg Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 30Kw/30Kw With Rotary Joint Tool Blocking Automatic with hydraulic piston Encoder LB Ratered Voltage 333V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 24.000 Weight 65kg Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 30Kw/30Kw

With Rotary Joint
Tool Blocking Automatic with hydraulic piston
Encoder LB
Ratered Voltage 333V
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Long Life lubricated
Max Rpm 24.000

Weight 65kg
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES799 - H6161H0982
Power 40 HP
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details
 - ES929 - H6161H0563 - HSD S.p.A.
Specs
Power 11 to 13 HP
Design Units Metric
Specialty Bearings Ceramic
View Details
Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details