HSD S.p.A. ES798-H6161H0881

Description
Power S1/S6 22Kw/25Kw Tool Blocking Automatic with pneumatic piston HSK A63 Rated Torque S1/S6 28Nm/32Nm Ratered Voltage 350V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 20.000 Spindle Body Alluminium Alloy Weight 70kg Cooling Liquid Optional rotary Joint
Description
Power S1/S6 22Kw/25Kw Tool Blocking Automatic with pneumatic piston HSK A63 Rated Torque S1/S6 28Nm/32Nm Ratered Voltage 350V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 20.000 Spindle Body Alluminium Alloy Weight 70kg Cooling Liquid Optional rotary Joint

Suppliers

Company
Product
Description
Supplier Links
Power S1/S6 22Kw/25Kw Tool Blocking Automatic with pneumatic piston HSK A63 Rated Torque S1/S6 28Nm/32Nm Ratered Voltage 350V Encoder LB Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Long Life lubricated Max Rpm 20.000 Spindle Body Alluminium Alloy Weight 70kg Cooling Liquid Optional rotary Joint

Power S1/S6 22Kw/25Kw
Tool Blocking Automatic with pneumatic piston
HSK A63

Rated Torque S1/S6 28Nm/32Nm

Ratered Voltage 350V
Encoder LB
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Long Life lubricated
Max Rpm 20.000
Spindle Body Alluminium Alloy

Weight 70kg
Cooling Liquid

Optional rotary Joint

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES798-H6161H0881
Operating Speed 20 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Pnuematic Screwdriver Spindle - NANOMAT - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 3 In-lbs (0.0822 to 3.07 kg-cm)
Drive Motorized
View Details
Special Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Gear
Application Test (optional feature); Specialty
Features AutoBalance (optional feature)
View Details
Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details