HSD S.p.A. ES779 - H6161H0534

Description
TECHNICAL SPECIFICATIONS Power S1/S6 10Kw/12Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder LB 1Vpp Quadr. Poles 4 Bearings lubrification Long Life lubricated Max Rpm 24000,00 Spindle Body Alluminium Alloy Cooling Liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 10Kw/12Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder LB 1Vpp Quadr. Poles 4 Bearings lubrification Long Life lubricated Max Rpm 24000,00 Spindle Body Alluminium Alloy Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 10Kw/12Kw Tool Blocking Automatic with pneumatic piston Nose Short Nose Ratered Voltage 380V Encoder LB 1Vpp Quadr. Poles 4 Bearings lubrification Long Life lubricated Max Rpm 24000,00 Spindle Body Alluminium Alloy Cooling Liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 10Kw/12Kw
Tool Blocking Automatic with pneumatic piston
Nose Short Nose
Ratered Voltage 380V
Encoder LB 1Vpp Quadr.
Poles 4
Bearings lubrification Long Life lubricated
Max Rpm 24000,00
Spindle Body Alluminium Alloy
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES779 - H6161H0534
Power 13 to 16 HP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdriver Spindle - MINIMAT-EC - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 25 to 1000 rpm
Torque 2 to 159 In-lbs (2.45 to 184 kg-cm)
View Details
Motorized Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Direct; Motorized
Application Boring; Grinding
View Details
Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details