HSD S.p.A. ES510-H6161H1013

Description
Power S1/S6 19Kw/23Kw Tool Blocking Automatic with hydraulic piston HSK F63 Rated Torque S1/S6 31Nm/40Nm Encoder LB Ratered Voltage 253V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Grease (long life lub.) Max Rpm 24.000 (Grease) Weight 65kg + 50kg with optional Housing Spindle Body Steel Cooling Liquid
Description
Power S1/S6 19Kw/23Kw Tool Blocking Automatic with hydraulic piston HSK F63 Rated Torque S1/S6 31Nm/40Nm Encoder LB Ratered Voltage 253V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Grease (long life lub.) Max Rpm 24.000 (Grease) Weight 65kg + 50kg with optional Housing Spindle Body Steel Cooling Liquid

Suppliers

Company
Product
Description
Supplier Links
Power S1/S6 19Kw/23Kw Tool Blocking Automatic with hydraulic piston HSK F63 Rated Torque S1/S6 31Nm/40Nm Encoder LB Ratered Voltage 253V Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrification Grease (long life lub.) Max Rpm 24.000 (Grease) Weight 65kg + 50kg with optional Housing Spindle Body Steel Cooling Liquid

Power S1/S6 19Kw/23Kw
Tool Blocking Automatic with hydraulic piston
HSK F63

Rated Torque S1/S6 31Nm/40Nm

Encoder LB
Ratered Voltage 253V
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrification Grease (long life lub.)
Max Rpm 24.000 (Grease)

Weight 65kg + 50kg with optional Housing
Spindle Body Steel
Cooling Liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES510-H6161H1013
Operating Speed 24 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details
Spindle for EC-ELECTRIC Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 159 In-lbs (0.3061 to 184 kg-cm)
Drive Motorized
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details