Hoyt Electrical Instrument Works, Inc. Current Transformer; Ct Construction Hoyt Electrical Instrument CT300/5

Description
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Hoyt Electrical Instrument - 84K7371 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Hoyt Electrical Instrument
84K7371
Current Transformer; Ct Construction Hoyt Electrical Instrument 84K7371
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:-; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 84K7371
Product Name Current Transformer; Ct Construction Hoyt Electrical Instrument
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - II-22-0001 - Acme Chip Technology Co., Limited
Specs
Category Signal
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F16-800 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details