Howard Butler Ltd. Terminal Boot; Accessory Type Hobut TERMINAL BOOT

Description
TERMINAL BOOT; Accessory Type:Terminal Boot; For Use With:Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BOOT; Accessory Type:Terminal Boot; For Use With:Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Boot; Accessory Type Hobut - 07WX5408 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Boot; Accessory Type Hobut
07WX5408
Terminal Boot; Accessory Type Hobut 07WX5408
TERMINAL BOOT; Accessory Type:Terminal Boot; For Use With:Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

TERMINAL BOOT; Accessory Type:Terminal Boot; For Use With:Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07WX5408
Product Name Terminal Boot; Accessory Type Hobut
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2120432-3 - TE Connectivity
Specs
Material Brass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Liquid Tight Flex - 85820340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074615 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details