The Dytran model 7500A7 is a hermetically sealed, variable capacitance accelerometer with a measurement range of ±200 g and a frequency response of 0 to 3000 Hz at ±3 dB. It provides a differential sensitivity of 5 mV/g, an output noise of 500 µg RMS/√Hz, and a maximum shock limit of 5000 gpk. The unit features a 4-pin, 1/4-28 UNF-2A connector, is constructed from titanium alloy, and operates from +9 to +32 VDC with a maximum current draw of 12 mA. Its operating temperature range is -55 °C to +125 °C, and it has a non-linearity of 0.5% of span. The package dimensions are 25.4 mm in diameter and 12.5 mm in height, with two threaded mounting holes of 0.13 inch diameter. Accredited calibration and mounting screws are supplied.
The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for zero-to-medium frequency applications. This module contains a MEMS capacitive sensing element, a custom integrated circuit amplifier, low noise electronics and differential output, with a 4-pin 1/4-28 radial connector and various mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 7500A7 |
| Product Name | High Precision MEMS Accelerometer |
| Measurement Axes | Single |
| Sensor Mounting | Adhesive; Adhesive mounting |
| Sensor Technology | MEMS; MEMS-based |