A lightweight and compact binary gas analyzer for measuring gas mixtures – such as air in argon or carbon dioxide in air. Suitable for installation in safe areas the XTC501 has a tough, IP55-rated housing. Available with an optional display and 4-button interface, the analyzer is easy to install, configure and operate.
Because the thermal conductivity sensor has no consumable parts and will last the lifetime of the analyzer, XTC501 has a competitively low lifetime cost of ownership and is simple to maintain.
Features:
Compact, lightweight and easy to install
Intuitive user interface
Tough IP55 housing
Low cost of ownership due to minimal maintenance
Measurement ranges from 0 to 5% up to 0 to 100% and 50/80/90 to 100%
Accuracy of better than ±1% full scale
2 x 4–20 mA outputs and Modbus RTU over RS485 protocol as standard
A lightweight and compact binary gas analyzer for measuring gas mixtures – such as air in argon or carbon dioxide in air. Suitable for installation in safe areas the XTC501 has a tough, IP55-rated housing. Available with an optional display and 4-button interface, the analyzer is easy to install, configure and operate.
Because the thermal conductivity sensor has no consumable parts and will last the lifetime of the analyzer, XTC501 has a competitively low lifetime cost of ownership and is simple to maintain.
Features:
- Compact, lightweight and easy to install
- Intuitive user interface
- Tough IP55 housing
- Low cost of ownership due to minimal maintenance
- Measurement ranges from 0 to 5% up to 0 to 100% and 50/80/90 to 100%
- Accuracy of better than ±1% full scale
- 2 x 4–20 mA outputs and Modbus RTU over RS485 protocol as standard