Hosonic Electronic Co., Ltd. Crystals ETSB38E0X0501E

Description
XTAL 1612 38.4MHZ 6P
Request a Quote Datasheet
Description
XTAL 1612 38.4MHZ 6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-ETSB38E0X0501ETR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 1612 38.4MHZ 6P

XTAL 1612 38.4MHZ 6P

Buy Now Datasheet
Crystals - 3186-ETSB38E0X0501ECT-ND - DigiKey
Thief River Falls, MN, United States
XTAL 1612 38.4MHZ 6P

XTAL 1612 38.4MHZ 6P

Buy Now Datasheet
Crystals - 3186-ETSB38E0X0501EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 1612 38.4MHZ 6P

XTAL 1612 38.4MHZ 6P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-ETSB38E0X0501ETR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 216314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details