Hosonic Electronic Co., Ltd. Crystals E3SB27E0X000VE

Description
XTAL 3225 27.12MHZ, 10PF
Request a Quote Datasheet
Description
XTAL 3225 27.12MHZ, 10PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB27E0X000VECT-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 27.12MHZ, 10PF

XTAL 3225 27.12MHZ, 10PF

Buy Now Datasheet
Crystals - 3186-E3SB27E0X000VEDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 27.12MHZ, 10PF

XTAL 3225 27.12MHZ, 10PF

Buy Now Datasheet
Crystals - 3186-E3SB27E0X000VETR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 27.12MHZ, 10PF

XTAL 3225 27.12MHZ, 10PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E3SB27E0X000VECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details