Hosonic Electronic Co., Ltd. Crystals E3SB24E001803E

Description
XTAL 3225 24MHZ 20PPM
Request a Quote Datasheet
Description
XTAL 3225 24MHZ 20PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB24E001803ECT-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 24MHZ 20PPM

XTAL 3225 24MHZ 20PPM

Buy Now Datasheet
Crystals - 3186-E3SB24E001803ETR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 24MHZ 20PPM

XTAL 3225 24MHZ 20PPM

Buy Now Datasheet
Crystals - 3186-E3SB24E001803EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 24MHZ 20PPM

XTAL 3225 24MHZ 20PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E3SB24E001803ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 1775259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details