Hosonic Electronic Co., Ltd. Crystals E1SB48E000506E

Description
48MHz ±8ppm Crystal 11.1pF 22 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±8ppm Crystal 11.1pF 22 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E1SB48E000506ETR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±8ppm Crystal 11.1pF 22 Ohms 4-SMD, No Lead

48MHz ±8ppm Crystal 11.1pF 22 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E1SB48E000506ECT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±8ppm Crystal 11.1pF 22 Ohms 4-SMD, No Lead

48MHz ±8ppm Crystal 11.1pF 22 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E1SB48E000506EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 48MHZ,11.1PF

XTAL 2016 48MHZ,11.1PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E1SB48E000506ETR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-098.3-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
View Details
3 suppliers
Crystal Units - 1735686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details