Hosetract Industries, Ltd. Stack Frame Hose Reel SFM 25-5

Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.
Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.

Suppliers

Company
Product
Description
Supplier Links
Stack Frame Hose Reel - SFM 25-5 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Stack Frame Hose Reel
SFM 25-5
Stack Frame Hose Reel SFM 25-5
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand.

Features

  • Flow through shaft for universal installation
  • Stack capability with no added parts
  • Self lubricating ABS bearings
  • External swivel - heavy duty 4000 PSI for longer service
  • Fully adjustable brake - adjust tension with hand knob
  • Positive lock pin
  • Mounting base is light and strong
  • 3 or 4 roller kits can be mounted top or bottom position (sold separately)

All reels shipped less hose unless requested on quote basis.

Roller kits available in 3 or 4 roller configurations. Sold separately.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number SFM 25-5
Product Name Stack Frame Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SCR10-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel; Stainless Steel (optional feature)
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring-Driven Cable Reel - 1421608050 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details