Hosetract Industries, Ltd. Stack Frame SFM 20-5

Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.
Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.

Suppliers

Company
Product
Description
Supplier Links
Stack Frame - SFM 20-5 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Stack Frame
SFM 20-5
Stack Frame SFM 20-5
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand.

Features

  • Flow through shaft for universal installation
  • Stack capability with no added parts
  • Self lubricating ABS bearings
  • External swivel - heavy duty 4000 PSI for longer service
  • Fully adjustable brake - adjust tension with hand knob
  • Positive lock pin
  • Mounting base is light and strong
  • 3 or 4 roller kits can be mounted top or bottom position (sold separately)

All reels shipped less hose unless requested on quote basis.

Roller kits available in 3 or 4 roller configurations. Sold separately.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number SFM 20-5
Product Name Stack Frame
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Air Hose Reels - 2309383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details